Judd Wire, Inc. UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Yellow 3266/22T19-4

Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266/22T19-4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252
Description
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266/22T19-4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Suppliers

Company
Product
Description
Supplier Links
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Yellow - KLT3266-22-19-4P - Lapp Tannehill
Savage, MN, United States
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Yellow
KLT3266-22-19-4P
UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Yellow KLT3266-22-19-4P
This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266/22T19-4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

This UL 3266 XLPE hook-up wire has a highly flame retardent XLPE insulation and is ideal for process controls, panel wiring and appliances. UL 3266 Cross Linked Polyethylene Hook-Up/Lead Wire - 22 AWG 19 Strand - Yellow


MANUFACTURER : Judd Wire MANUFACTURER PART NUMBER : 3266/22T19-4 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 NOMINAL OD (MM) : 1.63 TEMPERATURE : 125°C VOLTAGE : 300V CSA TYPE : AWM CL 1252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3266-22-19-4P
Product Name UL 3266 Cross-Linked Polyethylene Hook-UL/Lead Wire - 22 AWG 19 Strand - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM CL 1252
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details