Sumida America Components Inc. Common Mode Chokes UU9LFNP-B682

Description
6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.5Ohm
Request a Quote Datasheet
Description
6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1378-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1378-ND
Common Mode Chokes 308-1378-ND
6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.5Ohm

6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 250mA DCR 2.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1378-ND
Product Name Common Mode Chokes
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details