Sumida America Components Inc. 4MH 1A Inductor and Choke UU16LFBNP-402

Description
CMC 4MH 1A 2LN TH Product overview: UU16LFBNP-402 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-UU16LFBNP-402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 4MH 1A 2LN TH Product overview: UU16LFBNP-402 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-UU16LFBNP-402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MH 1A Inductor and Choke - 839-UU16LFBNP-402 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MH 1A Inductor and Choke
839-UU16LFBNP-402
4MH 1A Inductor and Choke 839-UU16LFBNP-402
CMC 4MH 1A 2LN TH Product overview: UU16LFBNP-402 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-UU16LFBNP-402 can be used for catalog matching and distributor lookup.

CMC 4MH 1A 2LN TH Product overview: UU16LFBNP-402 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-UU16LFBNP-402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1369395-UU16LFBNP-402 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369395-UU16LFBNP-402
Filters - Common Mode Chokes 1369395-UU16LFBNP-402
Win Source Part Number: 1369395-UU16LFBNP-40 2 Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: UU Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8504.50.8000 Size / Dimension: 0.866" L x 0.787" W (22.00mm x 20.00mm) ECCN: EAR99 Height (Max): 1.122" (28.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 1A DC Resistance (DCR) (Max): 350mOhm Inductance @ Frequency: 4 mH @ 1 kHz

Win Source Part Number: 1369395-UU16LFBNP-402
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: UU
Product Status: Active
Package / Case: Vertical, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8504.50.8000
Size / Dimension: 0.866" L x 0.787" W (22.00mm x 20.00mm)
ECCN: EAR99
Height (Max): 1.122" (28.50mm)
Filter Type: Power Line
Number of Lines: 2
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 350mOhm
Inductance @ Frequency: 4 mH @ 1 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-UU16LFBNP-402 1369395-UU16LFBNP-402
Product Name 4MH 1A Inductor and Choke Filters - Common Mode Chokes
Mounting Option Through Hole
Packing Method Tape & Reel (TR)
Standards and Certifications RoHS
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details