47µH Shielded Inductor 1.1A 170mOhm Max Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-2116-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 15 (+/- %) |