Sumida America Components Inc. Fixed Inductors RCR875DNP-332K

Description
3.3mH Shielded Inductor 130mA 9.74Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Shielded Inductor 130mA 9.74Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2115-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2115-ND
Fixed Inductors 308-2115-ND
3.3mH Shielded Inductor 130mA 9.74Ohm Max Radial, Vertical Cylinder

3.3mH Shielded Inductor 130mA 9.74Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2115-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details