Sumida America Components Inc. Fixed Inductors - RCR1616NP-150M RCR1616NP-150M

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 931907-RCR1616NP-150 M Series: RCR1616 Operating Temperature Range: -30°C ~ 100°C Features: 15 µH Shielded - Inductor 6.2 A 14.5mOhm Max Radial, Vertical Cylinder Package: Radial, Vertical Cylinder Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 931907-RCR1616NP-150 M Series: RCR1616 Operating Temperature Range: -30°C ~ 100°C Features: 15 µH Shielded - Inductor 6.2 A 14.5mOhm Max Radial, Vertical Cylinder Package: Radial, Vertical Cylinder Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCR1616NP-150M - 931907-RCR1616NP-150M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RCR1616NP-150M
931907-RCR1616NP-150M
Fixed Inductors - RCR1616NP-150M 931907-RCR1616NP-150M
Manufacturer: Sumida America Components Inc. Win Source Part Number: 931907-RCR1616NP-150 M Series: RCR1616 Operating Temperature Range: -30°C ~ 100°C Features: 15 µH Shielded - Inductor 6.2 A 14.5mOhm Max Radial, Vertical Cylinder Package: Radial, Vertical Cylinder Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 931907-RCR1616NP-150M
Series: RCR1616
Operating Temperature Range: -30°C ~ 100°C
Features: 15 µH Shielded - Inductor 6.2 A 14.5mOhm Max Radial, Vertical Cylinder
Package: Radial, Vertical Cylinder
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 931907-RCR1616NP-150M
Product Name Fixed Inductors - RCR1616NP-150M
Operating Temperature -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details