Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCR1010NP-220M

Description
Win Source Part Number: 975323-RCR1010NP-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCR1010 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 38.3mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 3.4A
Request a Quote Datasheet
Description
Win Source Part Number: 975323-RCR1010NP-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCR1010 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 38.3mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 3.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
975323-RCR1010NP-220M
Inductors, Coils, Chokes - Fixed Inductors 975323-RCR1010NP-220M
Win Source Part Number: 975323-RCR1010NP-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCR1010 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 38.3mOhm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 3.4A

Win Source Part Number: 975323-RCR1010NP-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCR1010
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 100
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 38.3mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
22UH 3.8A 38.3 MOHM Inductor and Choke - 71-RCR1010NP-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 3.8A 38.3 MOHM Inductor and Choke
71-RCR1010NP-220M
22UH 3.8A 38.3 MOHM Inductor and Choke 71-RCR1010NP-220M
FIXED IND 22UH 3.8A 38.3 MOHM TH Product overview: RCR1010NP-220M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 3.8A, 38.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 3.8A, 38.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCR1010NP-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3.8A 38.3 MOHM TH Product overview: RCR1010NP-220M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 3.8A, 38.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 3.8A, 38.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCR1010NP-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 975323-RCR1010NP-220M 71-RCR1010NP-220M
Product Name Inductors, Coils, Chokes - Fixed Inductors 22UH 3.8A 38.3 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N0XJLW - 1033650-0402HP-2N0XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details