Sumida America Components Inc. Fixed Inductors RCR1010NP-102M

Description
1mH Shielded Inductor 550mA 1.49Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Shielded Inductor 550mA 1.49Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCR1010NP-102M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCR1010NP-102M-ND
Fixed Inductors RCR1010NP-102M-ND
1mH Shielded Inductor 550mA 1.49Ohm Max Radial, Vertical Cylinder

1mH Shielded Inductor 550mA 1.49Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCR1010NP-102M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details