Sumida America Components Inc. Fixed Inductors RCP1317NP-392L

Description
3.9mH Shielded Inductor 420mA 4.52Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9mH Shielded Inductor 420mA 4.52Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2337-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2337-ND
Fixed Inductors 308-2337-ND
3.9mH Shielded Inductor 420mA 4.52Ohm Max Radial, Vertical Cylinder

3.9mH Shielded Inductor 420mA 4.52Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2337-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers