Sumida America Components Inc. Fixed Inductors RCP1317NP-222L

Description
2.2mH Shielded Inductor 520mA 2.28Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Shielded Inductor 520mA 2.28Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCP1317NP-222L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCP1317NP-222L-ND
Fixed Inductors RCP1317NP-222L-ND
2.2mH Shielded Inductor 520mA 2.28Ohm Max Radial, Vertical Cylinder

2.2mH Shielded Inductor 520mA 2.28Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCP1317NP-222L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details