Sumida America Components Inc. 82UH 760MA 160 MOHM Inductor and Choke RCH895NP-820K

Description
FIXED IND 82UH 760MA 160 MOHM TH Product overview: RCH895NP-820K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 760MA, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 760MA, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-820K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 760MA 160 MOHM TH Product overview: RCH895NP-820K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 760MA, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 760MA, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-820K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82UH 760MA 160 MOHM Inductor and Choke - 71-RCH895NP-820K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82UH 760MA 160 MOHM Inductor and Choke
71-RCH895NP-820K
82UH 760MA 160 MOHM Inductor and Choke 71-RCH895NP-820K
FIXED IND 82UH 760MA 160 MOHM TH Product overview: RCH895NP-820K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 760MA, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 760MA, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-820K can be used for catalog matching and distributor lookup.

FIXED IND 82UH 760MA 160 MOHM TH Product overview: RCH895NP-820K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 760MA, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 760MA, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-820K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1011568-RCH895NP-820K
Inductors, Coils, Chokes - Fixed Inductors 1011568-RCH895NP-820K
Win Source Part Number: 1011568-RCH895NP-820 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 µH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 1A

Win Source Part Number: 1011568-RCH895NP-820K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCH-895
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" Dia (7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 760 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH895NP-820K 1011568-RCH895NP-820K
Product Name 82UH 760MA 160 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details