Sumida America Components Inc. Fixed Inductors RCH895NP-682K

Description
6.8mH Unshielded Wirewound Inductor 80mA 13.2Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 80mA 13.2Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH895NP-682K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-682K-ND
Fixed Inductors RCH895NP-682K-ND
6.8mH Unshielded Wirewound Inductor 80mA 13.2Ohm Max Radial, Vertical Cylinder (Open)

6.8mH Unshielded Wirewound Inductor 80mA 13.2Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH895NP-682K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers