Sumida America Components Inc. Fixed Inductors RCH895NP-680K

Description
68µH Unshielded Wirewound Inductor 810mA 140mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 810mA 140mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2107-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2107-ND
Fixed Inductors 308-2107-ND
68µH Unshielded Wirewound Inductor 810mA 140mOhm Max Radial, Vertical Cylinder (Open)

68µH Unshielded Wirewound Inductor 810mA 140mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2107-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers