Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH895NP-472K

Description
Win Source Part Number: 995812-RCH895NP-472K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.7 mH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 7.89Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 130mA
Request a Quote Datasheet
Description
Win Source Part Number: 995812-RCH895NP-472K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.7 mH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 7.89Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 130mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995812-RCH895NP-472K
Inductors, Coils, Chokes - Fixed Inductors 995812-RCH895NP-472K
Win Source Part Number: 995812-RCH895NP-472K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-895 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 4.7 mH Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 7.89Ohm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 130mA

Win Source Part Number: 995812-RCH895NP-472K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCH-895
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.7 mH
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 7.89Ohm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" Dia (7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 130mA

Buy Now Datasheet
4.7MH 100MA 7.89OHM Inductor and Choke - 71-RCH895NP-472K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 100MA 7.89OHM Inductor and Choke
71-RCH895NP-472K
4.7MH 100MA 7.89OHM Inductor and Choke 71-RCH895NP-472K
FIXED IND 4.7MH 100MA 7.89OHM TH Product overview: RCH895NP-472K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 100MA, 7.89OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 100MA, 7.89OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-472K can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 100MA 7.89OHM TH Product overview: RCH895NP-472K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 100MA, 7.89OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 100MA, 7.89OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-472K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 995812-RCH895NP-472K 71-RCH895NP-472K
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7MH 100MA 7.89OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details