Sumida America Components Inc. Fixed Inductors RCH895NP-471K

Description
470µH Unshielded Wirewound Inductor 320mA 890mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 320mA 890mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH895NP-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-471K-ND
Fixed Inductors RCH895NP-471K-ND
470µH Unshielded Wirewound Inductor 320mA 890mOhm Max Radial, Vertical Cylinder (Open)

470µH Unshielded Wirewound Inductor 320mA 890mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH895NP-471K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details