Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH895NP-470K

Description
Win Source Part Number: 1379635-RCH895NP-470 K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH-895 Package: Bulk Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.374" (9.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 990 mA Current - Saturation (Isat): 1.3A Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1379635-RCH895NP-470 K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH-895 Package: Bulk Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.374" (9.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 990 mA Current - Saturation (Isat): 1.3A Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1379635-RCH895NP-470K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379635-RCH895NP-470K
Inductors, Coils, Chokes - Fixed Inductors 1379635-RCH895NP-470K
Win Source Part Number: 1379635-RCH895NP-470 K Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH-895 Package: Bulk Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±10% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.374" (9.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 990 mA Current - Saturation (Isat): 1.3A Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1379635-RCH895NP-470K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 52 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: RCH-895
Package: Bulk
Product Status: Active
Package / Case: Radial, Vertical Cylinder (Open)
Mounting Type: Through Hole
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.307" Dia (7.80mm)
Height - Seated (Max): 0.374" (9.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 990 mA
Current - Saturation (Isat): 1.3A
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
Fixed Inductors - 308-2106-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2106-ND
Fixed Inductors 308-2106-ND
47µH Unshielded Wirewound Inductor 990mA 100mOhm Max Radial, Vertical Cylinder (Open)

47µH Unshielded Wirewound Inductor 990mA 100mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1379635-RCH895NP-470K 308-2106-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details