Sumida America Components Inc. Fixed Inductors - RCH895NP-333K RCH895NP-333K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891478-RCH895NP-333K Series: RCH-895 Operating Temperature Range: -40°C ~ 100°C Features: 33 mH Unshielded Wirewound Inductor 37 mA 64.2Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Bulk Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891478-RCH895NP-333K Series: RCH-895 Operating Temperature Range: -40°C ~ 100°C Features: 33 mH Unshielded Wirewound Inductor 37 mA 64.2Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Bulk Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH895NP-333K
891478-RCH895NP-333K
Fixed Inductors - RCH895NP-333K 891478-RCH895NP-333K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891478-RCH895NP-333K Series: RCH-895 Operating Temperature Range: -40°C ~ 100°C Features: 33 mH Unshielded Wirewound Inductor 37 mA 64.2Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Bulk Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891478-RCH895NP-333K
Series: RCH-895
Operating Temperature Range: -40°C ~ 100°C
Features: 33 mH Unshielded Wirewound Inductor 37 mA 64.2Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Bulk
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
33MH 37MA 64.2 OHM Inductor and Choke - 71-RCH895NP-333K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MH 37MA 64.2 OHM Inductor and Choke
71-RCH895NP-333K
33MH 37MA 64.2 OHM Inductor and Choke 71-RCH895NP-333K
FIXED IND 33MH 37MA 64.2 OHM TH Product overview: RCH895NP-333K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 37MA, 64.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 37MA, 64.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-333K can be used for catalog matching and distributor lookup.

FIXED IND 33MH 37MA 64.2 OHM TH Product overview: RCH895NP-333K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MH, 37MA, 64.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33MH, 37MA, 64.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH895NP-333K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2105-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2105-ND
Fixed Inductors 308-2105-ND
33mH Unshielded Wirewound Inductor 37mA 64.2Ohm Max Radial, Vertical Cylinder (Open)

33mH Unshielded Wirewound Inductor 37mA 64.2Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 891478-RCH895NP-333K 71-RCH895NP-333K 308-2105-ND
Product Name Fixed Inductors - RCH895NP-333K 33MH 37MA 64.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details