Sumida America Components Inc. Fixed Inductors RCH895NP-331K

Description
330µH Unshielded Wirewound Inductor 390mA 610mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 390mA 610mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH895NP-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-331K-ND
Fixed Inductors RCH895NP-331K-ND
330µH Unshielded Wirewound Inductor 390mA 610mOhm Max Radial, Vertical Cylinder (Open)

330µH Unshielded Wirewound Inductor 390mA 610mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH895NP-331K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers