Sumida America Components Inc. Fixed Inductors RCH895NP-151K

Description
150µH Unshielded Wirewound Inductor 610mA 270mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 610mA 270mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2102-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2102-ND
Fixed Inductors 308-2102-ND
150µH Unshielded Wirewound Inductor 610mA 270mOhm Max Radial, Vertical Cylinder (Open)

150µH Unshielded Wirewound Inductor 610mA 270mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2102-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers