Sumida America Components Inc. Fixed Inductors RCH895NP-103K

Description
10mH Unshielded Wirewound Inductor 62mA 22Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 62mA 22Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH895NP-103K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH895NP-103K-ND
Fixed Inductors RCH895NP-103K-ND
10mH Unshielded Wirewound Inductor 62mA 22Ohm Max Radial, Vertical Cylinder (Open)

10mH Unshielded Wirewound Inductor 62mA 22Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH895NP-103K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details