Sumida America Components Inc. Fixed Inductors - RCH875NP-470K RCH875NP-470K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242070-RCH875NP-470 K Series: RCH-875 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 900mA Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Test Frequency: 2.52MHz Size: 0.307" Dia (7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.295" (7.50mm) Alternative Parts (Cross-Reference): DRGH855MT470; TSL0709RA470KR94; TSL0808RA-470K1R2; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242070-RCH875NP-470 K Series: RCH-875 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 900mA Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Test Frequency: 2.52MHz Size: 0.307" Dia (7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.295" (7.50mm) Alternative Parts (Cross-Reference): DRGH855MT470; TSL0709RA470KR94; TSL0808RA-470K1R2; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH875NP-470K
1242070-RCH875NP-470K
Fixed Inductors - RCH875NP-470K 1242070-RCH875NP-470K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242070-RCH875NP-470 K Series: RCH-875 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 900mA Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Test Frequency: 2.52MHz Size: 0.307" Dia (7.80mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.295" (7.50mm) Alternative Parts (Cross-Reference): DRGH855MT470; TSL0709RA470KR94; TSL0808RA-470K1R2; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242070-RCH875NP-470K
Series: RCH-875
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 900mA
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.3A
Test Frequency: 2.52MHz
Size: 0.307" Dia (7.80mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.295" (7.50mm)
Alternative Parts (Cross-Reference): DRGH855MT470; TSL0709RA470KR94; TSL0808RA-470K1R2;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242070-RCH875NP-470K
Product Name Fixed Inductors - RCH875NP-470K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details