Sumida America Components Inc. Fixed Inductors - RCH875NP-390K RCH875NP-390K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1091622-RCH875NP-390 K Packaging: Bulk Type: Wirewound Current Rating: 950mA Inductance: 39μH Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1091622-RCH875NP-390 K Packaging: Bulk Type: Wirewound Current Rating: 950mA Inductance: 39μH Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH875NP-390K
1091622-RCH875NP-390K
Fixed Inductors - RCH875NP-390K 1091622-RCH875NP-390K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1091622-RCH875NP-390 K Packaging: Bulk Type: Wirewound Current Rating: 950mA Inductance: 39μH Height - Seated (Max): 0.295" (7.50mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1091622-RCH875NP-390K
Packaging: Bulk
Type: Wirewound
Current Rating: 950mA
Inductance: 39μH
Height - Seated (Max): 0.295" (7.50mm)
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.3A
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1091622-RCH875NP-390K
Product Name Fixed Inductors - RCH875NP-390K
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details