330µH Unshielded Wirewound Inductor 300mA 1.05Ohm Max Radial, Vertical Cylinder (Open)
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891474-RCH875NP-331K
Series: RCH-875
Operating Temperature Range: -40°C ~ 100°C
Features: 330 µH Unshielded Wirewound Inductor 300 mA 1.05Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Bulk
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
FIXED IND 330UH 300MA 1.05OHM TH Product overview: RCH875NP-331K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 300MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 300MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-331K can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2099-ND | 891474-RCH875NP-331K | 71-RCH875NP-331K |
| Product Name | Fixed Inductors | Fixed Inductors - RCH875NP-331K | 330UH 300MA 1.05OHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |