Sumida America Components Inc. 1.5MH 150MA 4.7 OHM Inductor and Choke RCH875NP-152K

Description
FIXED IND 1.5MH 150MA 4.7 OHM TH Product overview: RCH875NP-152K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 4.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-152K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 150MA 4.7 OHM TH Product overview: RCH875NP-152K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 4.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-152K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 150MA 4.7 OHM Inductor and Choke - 71-RCH875NP-152K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 150MA 4.7 OHM Inductor and Choke
71-RCH875NP-152K
1.5MH 150MA 4.7 OHM Inductor and Choke 71-RCH875NP-152K
FIXED IND 1.5MH 150MA 4.7 OHM TH Product overview: RCH875NP-152K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 4.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-152K can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 150MA 4.7 OHM TH Product overview: RCH875NP-152K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 150MA, 4.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 150MA, 4.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-152K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RCH875NP-152K - 891473-RCH875NP-152K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RCH875NP-152K
891473-RCH875NP-152K
Fixed Inductors - RCH875NP-152K 891473-RCH875NP-152K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891473-RCH875NP-152K Series: RCH-875 Operating Temperature Range: -40°C ~ 100°C Features: 1.5 mH Unshielded Wirewound Inductor 150 mA 4.7Ohm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891473-RCH875NP-152K
Series: RCH-875
Operating Temperature Range: -40°C ~ 100°C
Features: 1.5 mH Unshielded Wirewound Inductor 150 mA 4.7Ohm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH875NP-152K 891473-RCH875NP-152K
Product Name 1.5MH 150MA 4.7 OHM Inductor and Choke Fixed Inductors - RCH875NP-152K
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers