Sumida America Components Inc. 10uH 2.52MHz 2.1A Inductor and Choke RCH875NP-100M

Description
Inductor Power Unshielded Drum Core 10uH 20% 2.52MHz Ferrite 2.1A 0.05Ohm DCR RDL Box Product overview: RCH875NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Drum Core 10uH 20% 2.52MHz Ferrite 2.1A 0.05Ohm DCR RDL Box Product overview: RCH875NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 2.52MHz 2.1A Inductor and Choke - 71-RCH875NP-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2.52MHz 2.1A Inductor and Choke
71-RCH875NP-100M
10uH 2.52MHz 2.1A Inductor and Choke 71-RCH875NP-100M
Inductor Power Unshielded Drum Core 10uH 20% 2.52MHz Ferrite 2.1A 0.05Ohm DCR RDL Box Product overview: RCH875NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-100M can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Drum Core 10uH 20% 2.52MHz Ferrite 2.1A 0.05Ohm DCR RDL Box Product overview: RCH875NP-100M from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH875NP-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370509-RCH875NP-100M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370509-RCH875NP-100M
Inductors, Coils, Chokes - Fixed Inductors 1370509-RCH875NP-100M
Win Source Part Number: 1370509-RCH875NP-100 M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH-875 Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.295" (7.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 2.1 A Current - Saturation (Isat): 2.9A Shielding: Unshielded DC Resistance (DCR): 50mOhm Max Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370509-RCH875NP-100M
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 40 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: RCH-875
Product Status: Active
Package / Case: Radial, Vertical Cylinder (Open)
Mounting Type: Through Hole
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.307" Dia (7.80mm)
Height - Seated (Max): 0.295" (7.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 2.1 A
Current - Saturation (Isat): 2.9A
Shielding: Unshielded
DC Resistance (DCR): 50mOhm Max
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RCH875NP-100M 1370509-RCH875NP-100M
Product Name 10uH 2.52MHz 2.1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Through Hole
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details