Sumida America Components Inc. Fixed Inductors - RCH855NP-470K RCH855NP-470K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891472-RCH855NP-470K Series: RCH-855 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 570 mA 240mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891472-RCH855NP-470K Series: RCH-855 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 570 mA 240mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH855NP-470K - 891472-RCH855NP-470K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - RCH855NP-470K
891472-RCH855NP-470K
Fixed Inductors - RCH855NP-470K 891472-RCH855NP-470K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 891472-RCH855NP-470K Series: RCH-855 Operating Temperature Range: -40°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 570 mA 240mOhm Max Radial, Vertical Cylinder (Open) Package: Radial, Vertical Cylinder (Open) Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 891472-RCH855NP-470K
Series: RCH-855
Operating Temperature Range: -40°C ~ 100°C
Features: 47 µH Unshielded Wirewound Inductor 570 mA 240mOhm Max Radial, Vertical Cylinder (Open)
Package: Radial, Vertical Cylinder (Open)
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 891472-RCH855NP-470K
Product Name Fixed Inductors - RCH855NP-470K
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details