Sumida America Components Inc. Fixed Inductors RCH855NP-220K

Description
22µH Unshielded Wirewound Inductor 770mA 120mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 770mA 120mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2096-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2096-ND
Fixed Inductors 308-2096-ND
22µH Unshielded Wirewound Inductor 770mA 120mOhm Max Radial, Vertical Cylinder (Open)

22µH Unshielded Wirewound Inductor 770mA 120mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330626-RCH855NP-220K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330626-RCH855NP-220K
Inductors, Coils, Chokes - Fixed Inductors 1330626-RCH855NP-220K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1330626-RCH855NP-220 K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.307" Dia (7.80mm) Inductance: 22 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial, Vertical Cylinder (Open) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 770 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Other Part Number: 308-2096 Current - Saturation (Isat): 1.7A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1330626-RCH855NP-220K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.307" Dia (7.80mm)
Inductance: 22 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Radial, Vertical Cylinder (Open)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Other Part Number: 308-2096
Current - Saturation (Isat): 1.7A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2096-ND 1330626-RCH855NP-220K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers