Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH855NP-101K

Description
Win Source Part Number: 1130479-RCH855NP-101 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-855 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 520mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH855NP101K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 810mA
Request a Quote Datasheet
Description
Win Source Part Number: 1130479-RCH855NP-101 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-855 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 520mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH855NP101K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 810mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1130479-RCH855NP-101K
Inductors, Coils, Chokes - Fixed Inductors 1130479-RCH855NP-101K
Win Source Part Number: 1130479-RCH855NP-101 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-855 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 520mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.307" Dia (7.80mm) Alternative Parts (Cross-Reference): RCH855NP101K; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 810mA

Win Source Part Number: 1130479-RCH855NP-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCH-855
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 520mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.307" Dia (7.80mm)
Alternative Parts (Cross-Reference): RCH855NP101K;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 810mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130479-RCH855NP-101K
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-51N 0402DC-51NXJRW , 0402DC-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details