Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH8011NP-681L

Description
Win Source Part Number: 1370554-RCH8011NP-68 1L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH8011 Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±15% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.425" (10.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 680 µH Current Rating (Amps): 540 mA Current - Saturation (Isat): 560mA Shielding: Unshielded DC Resistance (DCR): 1.28Ohm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370554-RCH8011NP-68 1L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH8011 Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±15% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.425" (10.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 680 µH Current Rating (Amps): 540 mA Current - Saturation (Isat): 560mA Shielding: Unshielded DC Resistance (DCR): 1.28Ohm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370554-RCH8011NP-681L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370554-RCH8011NP-681L
Inductors, Coils, Chokes - Fixed Inductors 1370554-RCH8011NP-681L
Win Source Part Number: 1370554-RCH8011NP-68 1L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: RCH8011 Product Status: Active Package / Case: Radial, Vertical Cylinder (Open) Mounting Type: Through Hole HTSUS: 8504.50.4000 Tolerance: ±15% Size / Dimension: 0.307" Dia (7.80mm) Height - Seated (Max): 0.425" (10.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 680 µH Current Rating (Amps): 540 mA Current - Saturation (Isat): 560mA Shielding: Unshielded DC Resistance (DCR): 1.28Ohm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370554-RCH8011NP-681L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 41 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: RCH8011
Product Status: Active
Package / Case: Radial, Vertical Cylinder (Open)
Mounting Type: Through Hole
HTSUS: 8504.50.4000
Tolerance: ±15%
Size / Dimension: 0.307" Dia (7.80mm)
Height - Seated (Max): 0.425" (10.80mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 680 µH
Current Rating (Amps): 540 mA
Current - Saturation (Isat): 560mA
Shielding: Unshielded
DC Resistance (DCR): 1.28Ohm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
680UH 540MA 1.28OHM Inductor and Choke - 71-RCH8011NP-681L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 540MA 1.28OHM Inductor and Choke
71-RCH8011NP-681L
680UH 540MA 1.28OHM Inductor and Choke 71-RCH8011NP-681L
FIXED IND 680UH 540MA 1.28OHM TH Product overview: RCH8011NP-681L from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 540MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 540MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH8011NP-681L can be used for catalog matching and distributor lookup.

FIXED IND 680UH 540MA 1.28OHM TH Product overview: RCH8011NP-681L from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 540MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 540MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH8011NP-681L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370554-RCH8011NP-681L 71-RCH8011NP-681L
Product Name Inductors, Coils, Chokes - Fixed Inductors 680UH 540MA 1.28OHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details