Sumida America Components Inc. Fixed Inductors RCH8011NP-101L

Description
100µH Unshielded Wirewound Inductor 1.5A 215mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.5A 215mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH8011NP-101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH8011NP-101L-ND
Fixed Inductors RCH8011NP-101L-ND
100µH Unshielded Wirewound Inductor 1.5A 215mOhm Max Radial, Vertical Cylinder (Open)

100µH Unshielded Wirewound Inductor 1.5A 215mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Fixed Inductors - RCH8011NP-101L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RCH8011NP-101L
Fixed Inductors RCH8011NP-101L
FIXED IND 100UH 1.5A 215 MOHM TH

FIXED IND 100UH 1.5A 215 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RCH8011NP-101L-ND RCH8011NP-101L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers