Sumida America Components Inc. Fixed Inductors - RCH664NP-561K RCH664NP-561K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242067-RCH664NP-561 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 250mA Shielding: Unshielded Inductance: 560μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.31 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654561LF; HM17-664561LF; ELC06D561E; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242067-RCH664NP-561 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 250mA Shielding: Unshielded Inductance: 560μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.31 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654561LF; HM17-664561LF; ELC06D561E; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH664NP-561K
1242067-RCH664NP-561K
Fixed Inductors - RCH664NP-561K 1242067-RCH664NP-561K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242067-RCH664NP-561 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 250mA Shielding: Unshielded Inductance: 560μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.31 Ohm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654561LF; HM17-664561LF; ELC06D561E; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242067-RCH664NP-561K
Series: RCH-664
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 250mA
Shielding: Unshielded
Inductance: 560μH
Tolerance: ±10%
Material - Core: Ferrite
Test Frequency: 1kHz
Size: 0.236" Dia (6.00mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.31 Ohm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): HM17-654561LF; HM17-664561LF; ELC06D561E;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242067-RCH664NP-561K
Product Name Fixed Inductors - RCH664NP-561K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers