22µH Unshielded Wirewound Inductor 1.27A 110mOhm Max Radial, Vertical Cylinder (Open)
FIXED IND 22UH 1.27A 110 MOHM TH
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2093-ND | RCH664NP-220K |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Through Hole | Through Hole; Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |