Sumida America Components Inc. Fixed Inductors - RCH664NP-181K RCH664NP-181K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242064-RCH664NP-181 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 440mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 740 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654181LF; ELC06D181E; DRGH654MT181; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242064-RCH664NP-181 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 440mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 740 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654181LF; ELC06D181E; DRGH654MT181; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH664NP-181K
1242064-RCH664NP-181K
Fixed Inductors - RCH664NP-181K 1242064-RCH664NP-181K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242064-RCH664NP-181 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 440mA Shielding: Unshielded Inductance: 180μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 740 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): HM17-654181LF; ELC06D181E; DRGH654MT181; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242064-RCH664NP-181K
Series: RCH-664
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 440mA
Shielding: Unshielded
Inductance: 180μH
Tolerance: ±10%
Material - Core: Ferrite
Test Frequency: 1kHz
Size: 0.236" Dia (6.00mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 740 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): HM17-654181LF; ELC06D181E; DRGH654MT181;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242064-RCH664NP-181K
Product Name Fixed Inductors - RCH664NP-181K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details