Sumida America Components Inc. Electrical Parts - RCH664NP-101K RCH664NP-101K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242063-RCH664NP-101 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 590mA Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 430 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): DRGH654MT101; DRGH664MT101; NLI66D101KF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242063-RCH664NP-101 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 590mA Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 430 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): DRGH654MT101; DRGH664MT101; NLI66D101KF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - RCH664NP-101K
1242063-RCH664NP-101K
Electrical Parts - RCH664NP-101K 1242063-RCH664NP-101K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242063-RCH664NP-101 K Series: RCH-664 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 590mA Shielding: Unshielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Test Frequency: 1kHz Size: 0.236" Dia (6.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 430 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): DRGH654MT101; DRGH664MT101; NLI66D101KF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242063-RCH664NP-101K
Series: RCH-664
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 590mA
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Test Frequency: 1kHz
Size: 0.236" Dia (6.00mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 430 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): DRGH654MT101; DRGH664MT101; NLI66D101KF;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242063-RCH664NP-101K
Product Name Electrical Parts - RCH664NP-101K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details