Sumida America Components Inc. Fixed Inductors RCH664NP-100M

Description
10µH Unshielded Wirewound Inductor 1.75A 56.6mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.75A 56.6mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH664NP-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RCH664NP-100M-ND
Fixed Inductors RCH664NP-100M-ND
10µH Unshielded Wirewound Inductor 1.75A 56.6mOhm Max Radial, Vertical Cylinder (Open)

10µH Unshielded Wirewound Inductor 1.75A 56.6mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RCH664NP-100M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details