Win Source Part Number: 1336868-RCH654NP-470
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: RCH-654
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.236" Dia (6.00mm)
Inductance: 47 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
47µH Unshielded Wirewound Inductor 620mA 340mOhm Max Radial, Vertical Cylinder (Open)
FIXED IND 47UH 620MA 340 MOHM TH Product overview: RCH654NP-470K from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 620MA, 340 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 620MA, 340 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH654NP-470K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1336868-RCH654NP-470K | 308-2091-ND | 71-RCH654NP-470K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 47UH 620MA 340 MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |