FIXED IND 470UH 840MA 650MOHM TH Product overview: RCH114NP-471KB from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 840MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 840MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RCH114NP-471KB can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 840mA 650mOhm Max Radial, Vertical Cylinder (Open)
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 849728-RCH114NP-471K
Series: RCH114
Features: 470 µH Inductor 840 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RCH114NP-471KB | RCH114NP-471KB-ND | 849728-RCH114NP-471KB |
| Product Name | 470UH 840MA 650MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - RCH114NP-471KB |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 470 microH |