Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors RCH110NP-680K

Description
Win Source Part Number: 1021761-RCH110NP-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-110 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.3MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder, 4 Leads (Open) DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2089
Request a Quote Datasheet
Description
Win Source Part Number: 1021761-RCH110NP-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-110 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.3MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder, 4 Leads (Open) DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1021761-RCH110NP-680K
Inductors, Coils, Chokes - Fixed Inductors 1021761-RCH110NP-680K
Win Source Part Number: 1021761-RCH110NP-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: RCH-110 Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 6.3MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder, 4 Leads (Open) DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2089

Win Source Part Number: 1021761-RCH110NP-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RCH-110
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 6.3MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder, 4 Leads (Open)
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2089

Buy Now Datasheet
Fixed Inductors - 308-2089-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2089-ND
Fixed Inductors 308-2089-ND
68µH Unshielded Wirewound Inductor 2.1A 120mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

68µH Unshielded Wirewound Inductor 2.1A 120mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021761-RCH110NP-680K 308-2089-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details