Sumida America Components Inc. Fixed Inductors - RCH110NP-470K RCH110NP-470K

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242062-RCH110NP-470 K Series: RCH-110 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 8.1MHz Test Frequency: 1kHz Size: 0.394" Dia (10.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 83 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.413" (10.50mm) Alternative Parts (Cross-Reference): NLI106D470KF; CTSCH110DF-470LDRGH1 10MT470; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242062-RCH110NP-470 K Series: RCH-110 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 8.1MHz Test Frequency: 1kHz Size: 0.394" Dia (10.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 83 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.413" (10.50mm) Alternative Parts (Cross-Reference): NLI106D470KF; CTSCH110DF-470LDRGH1 10MT470; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RCH110NP-470K
1242062-RCH110NP-470K
Fixed Inductors - RCH110NP-470K 1242062-RCH110NP-470K
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1242062-RCH110NP-470 K Series: RCH-110 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: Radial Current Rating: 2.5A Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 8.1MHz Test Frequency: 1kHz Size: 0.394" Dia (10.00mm) Family Name: RCH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 83 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.413" (10.50mm) Alternative Parts (Cross-Reference): NLI106D470KF; CTSCH110DF-470LDRGH1 10MT470; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1242062-RCH110NP-470K
Series: RCH-110
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: Radial
Current Rating: 2.5A
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 8.1MHz
Test Frequency: 1kHz
Size: 0.394" Dia (10.00mm)
Family Name: RCH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 83 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.413" (10.50mm)
Alternative Parts (Cross-Reference): NLI106D470KF; CTSCH110DF-470LDRGH110MT470;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1242062-RCH110NP-470K
Product Name Fixed Inductors - RCH110NP-470K
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details