Sumida America Components Inc. Fixed Inductors RCH110NP-391K

Description
FIXED IND 390UH 860MA 650MOHM TH
Datasheet
Description
FIXED IND 390UH 860MA 650MOHM TH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RCH110NP-391K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RCH110NP-391K
Fixed Inductors RCH110NP-391K
FIXED IND 390UH 860MA 650MOHM TH

FIXED IND 390UH 860MA 650MOHM TH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number RCH110NP-391K
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole; Through Hole
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers