Sumida America Components Inc. Fixed Inductors RCH110NP-102K

Description
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2086-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2086-ND
Fixed Inductors 308-2086-ND
1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

1mH Unshielded Wirewound Inductor 530mA 1.7Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2086-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers