Sumida America Components Inc. Fixed Inductors RCH110NP-100M

Description
10µH Unshielded Wirewound Inductor 5.3A 22mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 5.3A 22mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2084-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2084-ND
Fixed Inductors 308-2084-ND
10µH Unshielded Wirewound Inductor 5.3A 22mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

10µH Unshielded Wirewound Inductor 5.3A 22mOhm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2084-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details