Sumida America Components Inc. Fixed Inductors RCH106NP-102K

Description
1mH Unshielded Wirewound Inductor 360mA 3.2Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 360mA 3.2Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2082-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2082-ND
Fixed Inductors 308-2082-ND
1mH Unshielded Wirewound Inductor 360mA 3.2Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

1mH Unshielded Wirewound Inductor 360mA 3.2Ohm Max Radial, Vertical Cylinder, 4 Leads (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2082-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details