Sumida America Components Inc. Filters - Common Mode Chokes LF2823NP-393

Description
Win Source Part Number: 1369392-LF2823NP-393 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 1.122" L x 1.122" W (28.50mm x 28.50mm) ECCN: EAR99 Height (Max): 0.945" (24.00mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 700mA DC Resistance (DCR) (Max): 1.43Ohm Inductance @ Frequency: 39 mH @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369392-LF2823NP-393 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 1.122" L x 1.122" W (28.50mm x 28.50mm) ECCN: EAR99 Height (Max): 0.945" (24.00mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 700mA DC Resistance (DCR) (Max): 1.43Ohm Inductance @ Frequency: 39 mH @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369392-LF2823NP-393 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369392-LF2823NP-393
Filters - Common Mode Chokes 1369392-LF2823NP-393
Win Source Part Number: 1369392-LF2823NP-393 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 1.122" L x 1.122" W (28.50mm x 28.50mm) ECCN: EAR99 Height (Max): 0.945" (24.00mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 700mA DC Resistance (DCR) (Max): 1.43Ohm Inductance @ Frequency: 39 mH @ 1 kHz

Win Source Part Number: 1369392-LF2823NP-393
Category: Filters - Common Mode Chokes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: LF
Package: Bulk
Product Status: Active
Package / Case: Vertical, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 1.122" L x 1.122" W (28.50mm x 28.50mm)
ECCN: EAR99
Height (Max): 0.945" (24.00mm)
Filter Type: Power Line
Number of Lines: 2
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 1.43Ohm
Inductance @ Frequency: 39 mH @ 1 kHz

Buy Now Datasheet
39MH 700MA Inductor and Choke - 839-LF2823NP-393 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 700MA Inductor and Choke
839-LF2823NP-393
39MH 700MA Inductor and Choke 839-LF2823NP-393
CMC 39MH 700MA 2LN TH Product overview: LF2823NP-393 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2823NP-393 can be used for catalog matching and distributor lookup.

CMC 39MH 700MA 2LN TH Product overview: LF2823NP-393 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2823NP-393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 308-1370-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1370-ND
Common Mode Chokes 308-1370-ND
39mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.43Ohm

39mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.43Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369392-LF2823NP-393 839-LF2823NP-393 308-1370-ND
Product Name Filters - Common Mode Chokes 39MH 700MA Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 39000 microH
DCR 1.43 ohms 1.43 ohms
Rated DC Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details