CMC 2.5MH 2A 2LN TH Product overview: LF2420NP-252 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2420NP-252 can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1328201-LF2420NP-252
Category: Filters>Common Mode Chokes
Packaging: Bulk
Size / Dimension: 0.953" L x 0.953" W (24.20mm x 24.20mm)
Current Rating (Max): 2A
Standard Package: 100
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 2.5 mH @ 1 kHz
DC Resistance (DCR) (Max): 130mOhm
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 308-1359
RoHS Status: ROHS3 Compliant
2.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-LF2420NP-252 | 1328201-LF2420NP-252 | 308-1359-ND |
| Product Name | 2.5MH 2A Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Packing Method | Bulk | Bulk; Bulk | Bulk |
| Standards and Certifications | RoHS | RoHS | |
| Application | RF Choke | Common Mode Choke; RF Choke |