Sumida America Components Inc. 22MH 400MA Inductor and Choke LF2115NP-223

Description
CMC 22MH 400MA 2LN TH Product overview: LF2115NP-223 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2115NP-223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 22MH 400MA 2LN TH Product overview: LF2115NP-223 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2115NP-223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22MH 400MA Inductor and Choke - 839-LF2115NP-223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22MH 400MA Inductor and Choke
839-LF2115NP-223
22MH 400MA Inductor and Choke 839-LF2115NP-223
CMC 22MH 400MA 2LN TH Product overview: LF2115NP-223 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2115NP-223 can be used for catalog matching and distributor lookup.

CMC 22MH 400MA 2LN TH Product overview: LF2115NP-223 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF2115NP-223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328202-LF2115NP-223 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328202-LF2115NP-223
Filters - Common Mode Chokes 1328202-LF2115NP-223
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1328202-LF2115NP-223 Category: Filters>Common Mode Chokes Packaging: Bulk Size / Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) Current Rating (Max): 400mA Standard Package: 100 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 22 mH @ 1 kHz DC Resistance (DCR) (Max): 2.04Ohm Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 308-1357 RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1328202-LF2115NP-223
Category: Filters>Common Mode Chokes
Packaging: Bulk
Size / Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
Current Rating (Max): 400mA
Standard Package: 100
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 22 mH @ 1 kHz
DC Resistance (DCR) (Max): 2.04Ohm
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 308-1357
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Common Mode Chokes - 308-1357-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1357-ND
Common Mode Chokes 308-1357-ND
22mH @ 1kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.04Ohm

22mH @ 1kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.04Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-LF2115NP-223 1328202-LF2115NP-223 308-1357-ND
Product Name 22MH 400MA Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Mounting Option Through Hole Through Hole Through Hole
Packing Method Bulk Bulk; Bulk Bulk
Standards and Certifications RoHS RoHS
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data