Sumida America Components Inc. Common Mode Chokes LF2020NP-333

Description
33mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.42Ohm
Request a Quote Datasheet
Description
33mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.42Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 308-1352-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-1352-ND
Common Mode Chokes 308-1352-ND
33mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.42Ohm

33mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 3.42Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1352-ND
Product Name Common Mode Chokes
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details