Sumida America Components Inc. Filters - Common Mode Chokes LF1290NP-222

Description
Win Source Part Number: 1369393-LF1290NP-222 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 450mA DC Resistance (DCR) (Max): 700mOhm Inductance @ Frequency: 2.2 mH @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369393-LF1290NP-222 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 450mA DC Resistance (DCR) (Max): 700mOhm Inductance @ Frequency: 2.2 mH @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369393-LF1290NP-222 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369393-LF1290NP-222
Filters - Common Mode Chokes 1369393-LF1290NP-222
Win Source Part Number: 1369393-LF1290NP-222 Category: Filters - Common Mode Chokes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Package: Bulk Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 450mA DC Resistance (DCR) (Max): 700mOhm Inductance @ Frequency: 2.2 mH @ 1 kHz

Win Source Part Number: 1369393-LF1290NP-222
Category: Filters - Common Mode Chokes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: LF
Package: Bulk
Product Status: Active
Package / Case: Vertical, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm)
ECCN: EAR99
Height (Max): 0.374" (9.50mm)
Filter Type: Power Line
Number of Lines: 2
Current Rating (Max): 450mA
DC Resistance (DCR) (Max): 700mOhm
Inductance @ Frequency: 2.2 mH @ 1 kHz

Buy Now Datasheet
Common Mode Chokes - 308-2081-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
308-2081-ND
Common Mode Chokes 308-2081-ND
2.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 450mA DCR 700mOhm

2.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 450mA DCR 700mOhm

Buy Now Datasheet
2.2MH 450MA Inductor and Choke - 839-LF1290NP-222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 450MA Inductor and Choke
839-LF1290NP-222
2.2MH 450MA Inductor and Choke 839-LF1290NP-222
CMC 2.2MH 450MA 2LN TH Product overview: LF1290NP-222 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 450MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 450MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF1290NP-222 can be used for catalog matching and distributor lookup.

CMC 2.2MH 450MA 2LN TH Product overview: LF1290NP-222 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 450MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 450MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LF1290NP-222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369393-LF1290NP-222 308-2081-ND 839-LF1290NP-222
Product Name Filters - Common Mode Chokes Common Mode Chokes 2.2MH 450MA Inductor and Choke
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 2200 microH
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 450 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details