Sumida America Components Inc. Filters - Common Mode Chokes LF1290NP-103

Description
Win Source Part Number: 1369404-LF1290NP-103 Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 4Ohm Inductance @ Frequency: 10 mH @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369404-LF1290NP-103 Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 4Ohm Inductance @ Frequency: 10 mH @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369404-LF1290NP-103 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369404-LF1290NP-103
Filters - Common Mode Chokes 1369404-LF1290NP-103
Win Source Part Number: 1369404-LF1290NP-103 Category: Filters - Common Mode Chokes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: LF Product Status: Active Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm) ECCN: EAR99 Height (Max): 0.374" (9.50mm) Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 4Ohm Inductance @ Frequency: 10 mH @ 1 kHz

Win Source Part Number: 1369404-LF1290NP-103
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: LF
Product Status: Active
Package / Case: Vertical, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 0.669" L x 0.512" W (17.00mm x 13.00mm)
ECCN: EAR99
Height (Max): 0.374" (9.50mm)
Filter Type: Power Line
Number of Lines: 2
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 4Ohm
Inductance @ Frequency: 10 mH @ 1 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369404-LF1290NP-103
Product Name Filters - Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details