Sumida America Components Inc. Solenoids F0483A

Description
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.750"" (19.05mm) Stroke 24VDC Panel Mount"
Request a Quote Datasheet
Description
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.750"" (19.05mm) Stroke 24VDC Panel Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 527-1030-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
527-1030-ND
Solenoids 527-1030-ND
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.750"" (19.05mm) Stroke 24VDC Panel Mount"

"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.750"" (19.05mm) Stroke 24VDC Panel Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 527-1030-ND
Product Name Solenoids
DC Rated for DC Operation; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Super Stroke Solenoids - M- Series - GEEPLUS Inc.
Specs
Maximum Stroke 20 to 35 mm (0.7874 to 1.38 inch)
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
Linear Solenoids - 3073461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 9 mm (0.3543 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
DC Solenoid - 1926 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 12VDC
Power Rating 12 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details